Amphenol Aerospace Corporation Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-D4-120M042X

Description
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6137 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6137
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6137
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AJ6137
Product Name Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details