Amphenol Aerospace Corporation Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-D4-120M036X

Description
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6136 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6136
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6136
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AJ6136
Product Name Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-FS10605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
1 1/4
Specs
Product Type IC Socket
View Details