Amphenol Aerospace Corporation Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-D4-080M042X

Description
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6131 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6131
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6131
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AJ6131
Product Name Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
DDR4 TH - 10148733-0411P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details