Amphenol Aerospace Corporation Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-D4-080M036X

Description
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6130 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6130
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6130
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AJ6130
Product Name Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Single Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details