Amphenol Aerospace Corporation Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-D4-080M026X

Description
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6128 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6128
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6128
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AJ6128
Product Name Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
PCB Headers & Receptacles - 103186-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details
DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details