Amphenol Aerospace Corporation Rect Power Conn, Hdr, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-D4-060M042X

Description
RECT POWER CONN, HDR, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
RECT POWER CONN, HDR, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Hdr, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6125 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Hdr, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6125
Rect Power Conn, Hdr, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6125
RECT POWER CONN, HDR, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECT POWER CONN, HDR, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AJ6125
Product Name Rect Power Conn, Hdr, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103233-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - G125-FV13405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
D-Sub Standard Board Mount - D15S33E6GV12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details