Amphenol LTW Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw HDB-15AMMM-SL7A01

Description
CONNECTOR, HD D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HD D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw - 48W0170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw
48W0170
Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw 48W0170
CONNECTOR, HD D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, HD D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0170
Product Name Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products