Amphenol LTW Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw HDB-15AFFM-SL7A01

Description
CONNECTOR, HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw - 48W0169 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw
48W0169
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw 48W0169
CONNECTOR, HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0169
Product Name Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers