Win Source Part Number: 1116707-HD1500800000
Category: Connectors, Interconnects>Termin
Series: HD
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Gray
Package: Bulk
Wire Gauge: 16-22 AWG
Housing Material: Thermoplastic
Voltage: 250 V
Standard Package: 60
Current: 12 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: HD15008000J0G,HD1500
Base Product Number: HD15
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1116707-HD1500800000G |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Connector Type | Wire to Board Connector |