Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Wire to Board HC1900800000G

Description
Win Source Part Number: 1143842-HC1900800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HC Positions Per Level: 19 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Gray Package: Bulk Wire Gauge: 16-22 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 70 Current: 6 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Phosphor Bronze - Tin Plated Mounting Type: Through Hole, Kinked Pin Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: HC19008000J0G,HC1900 8000J0G-ND Base Product Number: HC19
Request a Quote
Description
Win Source Part Number: 1143842-HC1900800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HC Positions Per Level: 19 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Gray Package: Bulk Wire Gauge: 16-22 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 70 Current: 6 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Phosphor Bronze - Tin Plated Mounting Type: Through Hole, Kinked Pin Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: HC19008000J0G,HC1900 8000J0G-ND Base Product Number: HC19
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1143842-HC1900800000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1143842-HC1900800000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1143842-HC1900800000G
Win Source Part Number: 1143842-HC1900800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HC Positions Per Level: 19 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Gray Package: Bulk Wire Gauge: 16-22 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 70 Current: 6 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Phosphor Bronze - Tin Plated Mounting Type: Through Hole, Kinked Pin Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: HC19008000J0G,HC1900 8000J0G-ND Base Product Number: HC19

Win Source Part Number: 1143842-HC1900800000G
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: HC
Positions Per Level: 19
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Gray
Package: Bulk
Wire Gauge: 16-22 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 70
Current: 6 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Phosphor Bronze - Tin Plated
Mounting Type: Through Hole, Kinked Pin
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: HC19008000J0G,HC19008000J0G-ND
Base Product Number: HC19

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1143842-HC1900800000G
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details