ANYTEK Technology Corporation Ltd. Terminal Block, Wtb, 5Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek HB0502900090G

Description
TERMINAL BLOCK, WTB, 5POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Description
TERMINAL BLOCK, WTB, 5POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wtb, 5Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9974 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 5Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9974
Terminal Block, Wtb, 5Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9974
TERMINAL BLOCK, WTB, 5POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TERMINAL BLOCK, WTB, 5POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 44AJ9974
Product Name Terminal Block, Wtb, 5Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek
North American 24 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers