ANYTEK Technology Corporation Ltd. Terminal Block, Wtb, 3Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek HB0302900090G

Description
TERMINAL BLOCK, WTB, 3POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Description
TERMINAL BLOCK, WTB, 3POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wtb, 3Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9973
Terminal Block, Wtb, 3Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9973
TERMINAL BLOCK, WTB, 3POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TERMINAL BLOCK, WTB, 3POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 44AJ9973
Product Name Terminal Block, Wtb, 3Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek
North American 24 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details