Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Wire to Board HB0101000000G

Description
Win Source Part Number: 1137290-HB0101000000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HB Positions Per Level: 1 Number of Levels: 1 Color: Black Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-20 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 600 Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: HB01010000J0G,HB0101 0000J0G-ND Base Product Number: HB01
Request a Quote
Description
Win Source Part Number: 1137290-HB0101000000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HB Positions Per Level: 1 Number of Levels: 1 Color: Black Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-20 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 600 Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: HB01010000J0G,HB0101 0000J0G-ND Base Product Number: HB01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1137290-HB0101000000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1137290-HB0101000000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1137290-HB0101000000G
Win Source Part Number: 1137290-HB0101000000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: HB Positions Per Level: 1 Number of Levels: 1 Color: Black Features: Interlocking (Side) Package: Bulk Wire Gauge: 14-20 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 600 Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: HB01010000J0G,HB0101 0000J0G-ND Base Product Number: HB01

Win Source Part Number: 1137290-HB0101000000G
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: HB
Positions Per Level: 1
Number of Levels: 1
Color: Black
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 14-20 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 600
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: HB01010000J0G,HB01010000J0G-ND
Base Product Number: HB01

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1137290-HB0101000000G
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers