Amphenol Corporation Terminal Blocks - HA15715000J0G HA15715000J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 135641-HA15715000J0G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Features: Lever Actuated Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 6A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 135641-HA15715000J0G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Features: Lever Actuated Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 6A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HA15715000J0G - 135641-HA15715000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HA15715000J0G
135641-HA15715000J0G
Terminal Blocks - HA15715000J0G 135641-HA15715000J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 135641-HA15715000J0G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Features: Lever Actuated Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 6A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Anytek
Win Source Part Number: 135641-HA15715000J0G
Packaging: Bulk
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Color: Green
Features: Lever Actuated
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 6A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 135641-HA15715000J0G
Product Name Terminal Blocks - HA15715000J0G
Mounting Through Hole
Unlock Full Specs
to access all available technical data