ANYTEK Technology Corporation Ltd. Terminal Blocks - HA13605000J0G HA13605000J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 144530-HA13605000J0G Packaging: Bulk Positions Per Level: 13 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Green Features: Lever Actuated Wire Gauge: 14-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 144530-HA13605000J0G Packaging: Bulk Positions Per Level: 13 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Green Features: Lever Actuated Wire Gauge: 14-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HA13605000J0G - 144530-HA13605000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HA13605000J0G
144530-HA13605000J0G
Terminal Blocks - HA13605000J0G 144530-HA13605000J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 144530-HA13605000J0G Packaging: Bulk Positions Per Level: 13 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Green Features: Lever Actuated Wire Gauge: 14-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Anytek
Win Source Part Number: 144530-HA13605000J0G
Packaging: Bulk
Positions Per Level: 13
Number of Levels: 1
Pitch: 0.295" (7.50mm)
Color: Green
Features: Lever Actuated
Wire Gauge: 14-24 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Ha - 7.5 - 13P Screwless ; Green Body @ Mark 90D Amphenol Anytek - 33X5302 - Newark, An Avnet Company
Chicago, IL, United States
Ha - 7.5 - 13P Screwless ; Green Body @ Mark 90D Amphenol Anytek
33X5302
Ha - 7.5 - 13P Screwless ; Green Body @ Mark 90D Amphenol Anytek 33X5302
HA - 7.5 - 13P Screwless ; Green body @ MARK 90D

HA - 7.5 - 13P Screwless ; Green body @ MARK 90D

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 144530-HA13605000J0G 33X5302
Product Name Terminal Blocks - HA13605000J0G Ha - 7.5 - 13P Screwless ; Green Body @ Mark 90D Amphenol Anytek
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to Female Adapter - SALE-8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details