Amphenol Corporation Terminal Blocks - HA1171500000G HA1171500000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 873182-HA1171500000G Series: HA Operating Temperature Range: -40°C ~ 115°C Features: 11 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole Package: Bulk Mounting: Through Hole Family Name: HA11 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: HA11715000J0G, HA1171500000GINACTIV E, 20020303-D111B01LF-N D, 20020303-D111B01LF, HA11715000J0G-ND
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 873182-HA1171500000G Series: HA Operating Temperature Range: -40°C ~ 115°C Features: 11 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole Package: Bulk Mounting: Through Hole Family Name: HA11 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: HA11715000J0G, HA1171500000GINACTIV E, 20020303-D111B01LF-N D, 20020303-D111B01LF, HA11715000J0G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HA1171500000G - 873182-HA1171500000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HA1171500000G
873182-HA1171500000G
Terminal Blocks - HA1171500000G 873182-HA1171500000G
Manufacturer: Amphenol Anytek Win Source Part Number: 873182-HA1171500000G Series: HA Operating Temperature Range: -40°C ~ 115°C Features: 11 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole Package: Bulk Mounting: Through Hole Family Name: HA11 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: HA11715000J0G, HA1171500000GINACTIV E, 20020303-D111B01LF-N D, 20020303-D111B01LF, HA11715000J0G-ND

Manufacturer: Amphenol Anytek
Win Source Part Number: 873182-HA1171500000G
Series: HA
Operating Temperature Range: -40°C ~ 115°C
Features: 11 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: HA11
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: HA11715000J0G, HA1171500000GINACTIVE, 20020303-D111B01LF-ND, 20020303-D111B01LF, HA11715000J0G-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 873182-HA1171500000G
Product Name Terminal Blocks - HA1171500000G
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products