Amphenol Industrial HA0470500000G
TERM BLK 4POS TOP ENT 3.81MM PCB
TB, WIRE TO BRD, 4WAY, 16AWG ROHS COMPLIANT: YES
Fixed Terminal Blocks TB SPRING CLAMP 90D
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 446527 | 609-4548-ND | 32AK9218 | HA0470500000G |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 4Way, 16Awg Rohs Compliant Amphenol Anytek | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | ||
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | ||
| # of Contacts | 4 | 4 | ||
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | ||
| Body Material | Polycarbonate | Thermoplastic |