ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board HA0370500000G

Description
TERM BLK 3POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-4547-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-4547-ND
Terminal Blocks - Wire to Board 609-4547-ND
TERM BLK 3POS TOP ENT 3.81MM PCB

TERM BLK 3POS TOP ENT 3.81MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 446401 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446401
PCB Terminal Blocks 446401
Amphenol Industrial HA0370500000G

Amphenol Industrial HA0370500000G

Supplier's Site
Fixed Terminal Blocks - HA0370500000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
HA0370500000G
Fixed Terminal Blocks HA0370500000G
Fixed Terminal Blocks TB SPRING CLAMP 90D

Fixed Terminal Blocks TB SPRING CLAMP 90D

Buy Now Datasheet
Tb, Wire To Brd, 3Way, 16Awg Rohs Compliant Amphenol Anytek - 32AK9216 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Way, 16Awg Rohs Compliant Amphenol Anytek
32AK9216
Tb, Wire To Brd, 3Way, 16Awg Rohs Compliant Amphenol Anytek 32AK9216
TB, WIRE TO BRD, 3WAY, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, 3WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4547-ND 446401 HA0370500000G 32AK9216
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks Tb, Wire To Brd, 3Way, 16Awg Rohs Compliant Amphenol Anytek
Mounting Options PCB PCB
Features Lever Actuated
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1468347 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Disconnect terminal block for test and measurement - 2002-1772/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details