"2 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
Win Source Part Number: 1316179-HA0270500000
Category: Connectors, Interconnects>Termin
Series: 09-381
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Color: Green
Features: Lever Actuated
Package: Bulk
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Current: 6 A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Steel, Stainless
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Base Product Number: HA02
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-4546-ND | 1316179-HA0270500000G |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Termination | Screwless - Leg Spring, Push-In Spring | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 3.81 mm (0.1500 inch) |