ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board HA0200500000G

Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-4552-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-4552-ND
Terminal Blocks - Wire to Board 609-4552-ND
TERM BLK 2POS TOP ENT 5.08MM PCB

TERM BLK 2POS TOP ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 446373 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446373
PCB Terminal Blocks 446373
Amphenol Industrial HA0200500000G

Amphenol Industrial HA0200500000G

Supplier's Site
Tb, Wire To Brd, 2Way, 14Awg Rohs Compliant Amphenol Anytek - 32AK9213 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Way, 14Awg Rohs Compliant Amphenol Anytek
32AK9213
Tb, Wire To Brd, 2Way, 14Awg Rohs Compliant Amphenol Anytek 32AK9213
TB, WIRE TO BRD, 2WAY, 14AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, 2WAY, 14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4552-ND 446373 32AK9213
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Tb, Wire To Brd, 2Way, 14Awg Rohs Compliant Amphenol Anytek
Mounting Options PCB PCB
Features Lever Actuated
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.17 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers