ANYTEK Technology Corporation Ltd. Terminal Blocks - H605208010J0G H605208010J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 124501-H605208010J0G Packaging: Bulk Positions Per Level: 5 Number of Levels: 1 Pitch: 0.394" (10.00mm) Color: Gray Wire Gauge: 12-20 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 11A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 124501-H605208010J0G Packaging: Bulk Positions Per Level: 5 Number of Levels: 1 Pitch: 0.394" (10.00mm) Color: Gray Wire Gauge: 12-20 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 11A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - H605208010J0G - 124501-H605208010J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - H605208010J0G
124501-H605208010J0G
Terminal Blocks - H605208010J0G 124501-H605208010J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 124501-H605208010J0G Packaging: Bulk Positions Per Level: 5 Number of Levels: 1 Pitch: 0.394" (10.00mm) Color: Gray Wire Gauge: 12-20 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 11A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 124501-H605208010J0G
Packaging: Bulk
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.394" (10.00mm)
Color: Gray
Wire Gauge: 12-20 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 11A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
H6 10.0- 5P Grey ; Contact Brass Tin Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek - 33X8182 - Newark, An Avnet Company
Chicago, IL, United States
H6 10.0- 5P Grey ; Contact Brass Tin Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek
33X8182
H6 10.0- 5P Grey ; Contact Brass Tin Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek 33X8182
H6 10.0- 5P Grey ; Contact brass Tin plated wire guard with stainless steel @ MARK

H6 10.0- 5P Grey ; Contact brass Tin plated wire guard with stainless steel @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 124501-H605208010J0G 33X8182
Product Name Terminal Blocks - H605208010J0G H6 10.0- 5P Grey ; Contact Brass Tin Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details