ANYTEK Technology Corporation Ltd. Terminal Blocks - H604005000J0G H604005000J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063417-H604005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 11 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 20 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 4
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063417-H604005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 11 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 20 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - H604005000J0G - 1063417-H604005000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - H604005000J0G
1063417-H604005000J0G
Terminal Blocks - H604005000J0G 1063417-H604005000J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063417-H604005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Current: 11 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 20 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 4

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063417-H604005000J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 5.0038 mm
Color: Green
Termination: Screwless
Housing Material: Thermoplastic
Voltage: 300 V
Contact Plating: Brass, Tin
Current: 11 A
Plating: Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 4

Buy Now
H6 5.0 4P Grey ; Contact Brass Tin Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek - 47X3355 - Newark, An Avnet Company
Chicago, IL, United States
H6 5.0 4P Grey ; Contact Brass Tin Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek
47X3355
H6 5.0 4P Grey ; Contact Brass Tin Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek 47X3355
H6 5.0 4P Grey ; Contact brass Tin plated wire guard with stainless steel @ MARK

H6 5.0 4P Grey ; Contact brass Tin plated wire guard with stainless steel @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1063417-H604005000J0G 47X3355
Product Name Terminal Blocks - H604005000J0G H6 5.0 4P Grey ; Contact Brass Tin Plated Wire Guard With Stainless Steel @ Mark Amphenol Anytek
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details