ANYTEK Technology Corporation Ltd. H5 -5.0- 2P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel With Flange @ Mark With Screw Amphenol Anytek H502705100J0G

Description
H5 -5.0- 2P Green(RAL6018/T) ; contact with bright Tin-plated wire guard with stainless steel With Flange @ MARK with screw
Description
H5 -5.0- 2P Green(RAL6018/T) ; contact with bright Tin-plated wire guard with stainless steel With Flange @ MARK with screw

Suppliers

Company
Product
Description
Supplier Links
H5 -5.0- 2P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel With Flange @ Mark With Screw Amphenol Anytek - 33X7809 - Newark, An Avnet Company
Chicago, IL, United States
H5 -5.0- 2P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel With Flange @ Mark With Screw Amphenol Anytek
33X7809
H5 -5.0- 2P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel With Flange @ Mark With Screw Amphenol Anytek 33X7809
H5 -5.0- 2P Green(RAL6018/T) ; contact with bright Tin-plated wire guard with stainless steel With Flange @ MARK with screw

H5 -5.0- 2P Green(RAL6018/T) ; contact with bright Tin-plated wire guard with stainless steel With Flange @ MARK with screw

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33X7809
Product Name H5 -5.0- 2P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel With Flange @ Mark With Screw Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details