Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4SMM2DM

Description
Male Coupler Connector Plus 14 AWG
Request a Quote Datasheet
Description
Male Coupler Connector Plus 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SMM2DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SMM2DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SMM2DM-ND
Male Coupler Connector Plus 14 AWG

Male Coupler Connector Plus 14 AWG

Buy Now Datasheet
Cable Conn, Male, Minus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8214 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conn, Male, Minus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8214
Cable Conn, Male, Minus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8214
CABLE CONN, MALE, MINUS, IP68, 1.5KV/15A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:14AWG; Current Rating:15A; Voltage Rating:1.5kV

CABLE CONN, MALE, MINUS, IP68, 1.5KV/15A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:14AWG; Current Rating:15A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 956-H4SMM2DM-ND 25AK8214
Product Name Photovoltaic (Solar Panel) Connector Assemblies Cable Conn, Male, Minus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - XC5A-6422-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers