Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4SFM2DM

Description
Female Coupler Connector Plus 14 AWG
Request a Quote Datasheet
Description
Female Coupler Connector Plus 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SFM2DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SFM2DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SFM2DM-ND
Female Coupler Connector Plus 14 AWG

Female Coupler Connector Plus 14 AWG

Buy Now Datasheet
Cable Con, Female, Plus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8201 - Newark, An Avnet Company
Chicago, IL, United States
Cable Con, Female, Plus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8201
Cable Con, Female, Plus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8201
CABLE CON, FEMALE, PLUS, IP68, 1.5KV/15A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:14AWG; Current Rating:15A; Voltage Rating:1.5kV

CABLE CON, FEMALE, PLUS, IP68, 1.5KV/15A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:14AWG; Current Rating:15A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 956-H4SFM2DM-ND 25AK8201
Product Name Photovoltaic (Solar Panel) Connector Assemblies Cable Con, Female, Plus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products