Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4SFC0DM

Description
Female Coupler Housing Connector Plus
Request a Quote Datasheet
Description
Female Coupler Housing Connector Plus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SFC0DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SFC0DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SFC0DM-ND
Female Coupler Housing Connector Plus

Female Coupler Housing Connector Plus

Buy Now Datasheet
Cable Conn, Female, Plus, Ip68, 1.5Kv; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8193 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conn, Female, Plus, Ip68, 1.5Kv; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8193
Cable Conn, Female, Plus, Ip68, 1.5Kv; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8193
CABLE CONN, FEMALE, PLUS, IP68, 1.5KV; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:-; Current Rating:-; Voltage Rating:1.5kV

CABLE CONN, FEMALE, PLUS, IP68, 1.5KV; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:-; Current Rating:-; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 956-H4SFC0DM-ND 25AK8193
Product Name Photovoltaic (Solar Panel) Connector Assemblies Cable Conn, Female, Plus, Ip68, 1.5Kv; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5317/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Alligator Clip, Insulation Piercing Needle Cluster - 9350 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details