Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4CPM2DI

Description
Female Coupler and Male Coupler Connector Minus, Plus 14 AWG
Request a Quote Datasheet
Description
Female Coupler and Male Coupler Connector Minus, Plus 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-1038-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-1038-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-1038-ND
Female Coupler and Male Coupler Connector Minus, Plus 14 AWG

Female Coupler and Male Coupler Connector Minus, Plus 14 AWG

Buy Now Datasheet
Plug & Socket Connector, 1 Position; Photovoltaic / Solar Connector Type Amphenol Industrial - 50T8940 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, 1 Position; Photovoltaic / Solar Connector Type Amphenol Industrial
50T8940
Plug & Socket Connector, 1 Position; Photovoltaic / Solar Connector Type Amphenol Industrial 50T8940
PLUG & SOCKET CONNECTOR, 1 POSITION; Photovoltaic / Solar Connector Type:Male & Female Cable Coupler; Keying:-; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:14AWG; Current Rating:32A; Voltage Rating:1.5kV

PLUG & SOCKET CONNECTOR, 1 POSITION; Photovoltaic / Solar Connector Type:Male & Female Cable Coupler; Keying:-; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:14AWG; Current Rating:32A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 956-1038-ND 50T8940
Product Name Photovoltaic (Solar Panel) Connector Assemblies Plug & Socket Connector, 1 Position; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details