Amphenol Industrial Photovoltaic (Solar Panel) Connectors H4CMC4DIS

Description
CONN MALE COUPLER MINUS 12AWG
Request a Quote Datasheet
Description
CONN MALE COUPLER MINUS 12AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connectors - 956-1045-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connectors
956-1045-ND
Photovoltaic (Solar Panel) Connectors 956-1045-ND
CONN MALE COUPLER MINUS 12AWG

CONN MALE COUPLER MINUS 12AWG

Buy Now Datasheet
Solar Connectors - 1931804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solar Connectors
1931804
Solar Connectors 1931804
Amphenol Industrial H4CMC4DIS

Amphenol Industrial H4CMC4DIS

Supplier's Site
Solar Connectors - 1931803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solar Connectors
1931803
Solar Connectors 1931803
Amphenol Industrial H4CMC4DIS

Amphenol Industrial H4CMC4DIS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Solar Connectors Solar Connectors
Product Number 956-1045-ND 1931804
Product Name Photovoltaic (Solar Panel) Connectors Solar Connectors
Gender Male Male; Male
Approvals RoHS RoHS
Contact Size (AWG) 12
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 2394964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details
Solar Connectors - 2546593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 10 mm2
View Details
Solar Connectors - 2676397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 2.5 to 6 mm2
View Details
Solar Connectors - 2394958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details