Amphenol Industrial Photovoltaic (Solar Panel) Connectors H4CFM6DI

Description
CONN FMALE COUPLER PLUS 10AWG
Request a Quote Datasheet
Description
CONN FMALE COUPLER PLUS 10AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connectors - 956-1036-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connectors
956-1036-ND
Photovoltaic (Solar Panel) Connectors 956-1036-ND
CONN FMALE COUPLER PLUS 10AWG

CONN FMALE COUPLER PLUS 10AWG

Buy Now Datasheet
Solar Connectors - 1931811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solar Connectors
1931811
Solar Connectors 1931811
Amphenol Industrial H4CFM6DI

Amphenol Industrial H4CFM6DI

Supplier's Site
Solar Connectors - 1931809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solar Connectors
1931809
Solar Connectors 1931809
Amphenol Industrial H4CFM6DI

Amphenol Industrial H4CFM6DI

Supplier's Site
Solar Connectors / Photovoltaic Connectors - H4CFM6DI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solar Connectors / Photovoltaic Connectors
H4CFM6DI
Solar Connectors / Photovoltaic Connectors H4CFM6DI
Solar Connectors / Photovoltaic Connectors HELIOS H4 FEMALE 10 AWG

Solar Connectors / Photovoltaic Connectors HELIOS H4 FEMALE 10 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Solar Connectors Solar Connectors Solar Connectors
Product Number 956-1036-ND 1931811 H4CFM6DI
Product Name Photovoltaic (Solar Panel) Connectors Solar Connectors Solar Connectors / Photovoltaic Connectors
Gender Female
Contact Size (AWG) 10 10
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 2394967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details
Solar Connectors - 2676397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 2.5 to 6 mm2
View Details
Solar Connectors - 2394968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details
Solar Connectors - 2394966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details