Amphenol Industrial Photovoltaic (Solar Panel) Connectors H4CFC6DI

Description
CONN FMALE COUPLER PLUS 10AWG
Request a Quote Datasheet
Description
CONN FMALE COUPLER PLUS 10AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connectors - 956-1004-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connectors
956-1004-ND
Photovoltaic (Solar Panel) Connectors 956-1004-ND
CONN FMALE COUPLER PLUS 10AWG

CONN FMALE COUPLER PLUS 10AWG

Buy Now Datasheet
Solar Connectors - 1931795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solar Connectors
1931795
Solar Connectors 1931795
Amphenol Industrial H4CFC6DI

Amphenol Industrial H4CFC6DI

Supplier's Site
Solar Connectors - 1931794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solar Connectors
1931794
Solar Connectors 1931794
Amphenol Industrial H4CFC6DI

Amphenol Industrial H4CFC6DI

Supplier's Site
Solar Connectors / Photovoltaic Connectors - H4CFC6DI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solar Connectors / Photovoltaic Connectors
H4CFC6DI
Solar Connectors / Photovoltaic Connectors H4CFC6DI
Solar Connectors / Photovoltaic Connectors SOLAR H4 HELIOS FEMALE 10 AWG

Solar Connectors / Photovoltaic Connectors SOLAR H4 HELIOS FEMALE 10 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Solar Connectors Solar Connectors Solar Connectors
Product Number 956-1004-ND 1931795 H4CFC6DI
Product Name Photovoltaic (Solar Panel) Connectors Solar Connectors Solar Connectors / Photovoltaic Connectors
Gender Female Female; Female
Approvals RoHS RoHS RoHS
Contact Size (AWG) 10 10
Connector Type Solar connector
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 2394968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details
Solar Connectors - 2676397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 2.5 to 6 mm2
View Details
Solar Connectors - 2394964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details
Solar Connectors - 2394962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details