Amphenol Industrial Socket, Helios H4, 6Mmsq.; Product Range Amphenol Industrial H4CFC6DI..

Description
SOCKET, HELIOS H4, 6MMSQ.; Product Range:Helios H4 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
SOCKET, HELIOS H4, 6MMSQ.; Product Range:Helios H4 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Helios H4, 6Mmsq.; Product Range Amphenol Industrial - 14T3661 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Helios H4, 6Mmsq.; Product Range Amphenol Industrial
14T3661
Socket, Helios H4, 6Mmsq.; Product Range Amphenol Industrial 14T3661
SOCKET, HELIOS H4, 6MMSQ.; Product Range:Helios H4 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

SOCKET, HELIOS H4, 6MMSQ.; Product Range:Helios H4 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T3661
Product Name Socket, Helios H4, 6Mmsq.; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details