Amphenol Industrial Photovoltaic (Solar Panel) Connectors H4CFC4DIS

Description
CONN FMALE COUPLER PLUS 12AWG
Request a Quote Datasheet
Description
CONN FMALE COUPLER PLUS 12AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connectors - 956-1044-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connectors
956-1044-ND
Photovoltaic (Solar Panel) Connectors 956-1044-ND
CONN FMALE COUPLER PLUS 12AWG

CONN FMALE COUPLER PLUS 12AWG

Buy Now Datasheet
Solar Connectors - 1931801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solar Connectors
1931801
Solar Connectors 1931801
Amphenol Industrial H4CFC4DIS

Amphenol Industrial H4CFC4DIS

Supplier's Site
Solar Connectors - 1931802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solar Connectors
1931802
Solar Connectors 1931802
Amphenol Industrial H4CFC4DIS

Amphenol Industrial H4CFC4DIS

Supplier's Site
Solar Connectors / Photovoltaic Connectors - H4CFC4DIS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solar Connectors / Photovoltaic Connectors
H4CFC4DIS
Solar Connectors / Photovoltaic Connectors H4CFC4DIS
Solar Connectors / Photovoltaic Connectors H4 FEMALE S&F CONTACT 4-6SQMM

Solar Connectors / Photovoltaic Connectors H4 FEMALE S&F CONTACT 4-6SQMM

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Solar Connectors Solar Connectors Solar Connectors
Product Number 956-1044-ND 1931801 H4CFC4DIS
Product Name Photovoltaic (Solar Panel) Connectors Solar Connectors Solar Connectors / Photovoltaic Connectors
Gender Female Female; Female
Approvals RoHS RoHS RoHS
Contact Size (AWG) 10 to 12 10 to 12
Connector Type Solar connector
Termination Types Quick connect Crimp; Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 2546593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 10 mm2
View Details
Solar Connectors - 2394964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details
Solar Connectors - 2676397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 2.5 to 6 mm2
View Details
Solar Connectors - 2394967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
International 6 mm2
View Details