Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4CFC4DI

Description
Female Coupler Connector Plus 12 AWG
Request a Quote Datasheet
Description
Female Coupler Connector Plus 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-1001-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-1001-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-1001-ND
Female Coupler Connector Plus 12 AWG

Female Coupler Connector Plus 12 AWG

Buy Now Datasheet
Socket, Helios H4, 4Mmsq.; Product Range Amphenol Industrial - 14T3660 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Helios H4, 4Mmsq.; Product Range Amphenol Industrial
14T3660
Socket, Helios H4, 4Mmsq.; Product Range Amphenol Industrial 14T3660
SOCKET, HELIOS H4, 4MMSQ.; Product Range:HELIOS H4 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

SOCKET, HELIOS H4, 4MMSQ.; Product Range:HELIOS H4 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 956-1001-ND 14T3660
Product Name Photovoltaic (Solar Panel) Connector Assemblies Socket, Helios H4, 4Mmsq.; Product Range Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data