Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Wire to Board H31010800000G

Description
Win Source Part Number: 1203897-H31010800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: H3 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 20 Current: 10 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: H310108000J0G,H31010 8000J0G-ND Base Product Number: H31
Request a Quote
Description
Win Source Part Number: 1203897-H31010800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: H3 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 20 Current: 10 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: H310108000J0G,H31010 8000J0G-ND Base Product Number: H31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1203897-H31010800000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1203897-H31010800000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1203897-H31010800000G
Win Source Part Number: 1203897-H31010800000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: H3 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 20 Current: 10 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: H310108000J0G,H31010 8000J0G-ND Base Product Number: H31

Win Source Part Number: 1203897-H31010800000G
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: H3
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.295" (7.50mm)
Color: Gray
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 12-28 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 20
Current: 10 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: H310108000J0G,H310108000J0G-ND
Base Product Number: H31

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1203897-H31010800000G
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 113920P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Plug - PS1-SAC30-30POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details