Amphenol Communications Solutions Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions H11-RAA-101

Description
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: No
Datasheet
Description
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 19C1494 - Newark, An Avnet Company
Chicago, IL, United States
Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
19C1494
Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 19C1494
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: No

VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19C1494
Product Name Vhdci Connector, Receptacle, 68 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers