Amphenol Corporation
GTSL02R24-28PY-116
Description
GT 24C 24#16 PIN RECP
Request a Quote
Email Supplier
Description
GT 24C 24#16 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTSL02R24-28PY-116 |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details