Amphenol Corporation
GTSL00A16S-8PY
Description
GT 5C 5#16S PIN RECP
Request a Quote
Email Supplier
Description
GT 5C 5#16S PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTSL00A16S-8PY |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details