Amphenol Industrial Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial GTS08F24-9P

Description
GT 2C 2#4 PIN PLUG
Request a Quote
Description
GT 2C 2#4 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 24, 2 Position, from the Amphenol Industrial product range is designed for cable applications. It features a right-angle plug shell style and includes two solder pin contacts. The coupling style is reverse bayonet, which provides secure connections in various environments. This connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The product is suitable for applications where reliable electrical connections are essential, particularly in industrial settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 24, 2 Position, from the Amphenol Industrial product range is designed for cable applications. It features a right-angle plug shell style and includes two solder pin contacts. The coupling style is reverse bayonet, which provides secure connections in various environments. This connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The product is suitable for applications where reliable electrical connections are essential, particularly in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 2C 2#4 PIN PLUG

GT 2C 2#4 PIN PLUG

Buy Now
 - Amphenol GTS08F24-9P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 PIN PLUG

GT 2C 2#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial - 96J5468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
96J5468
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial 96J5468
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS08F24-9P Amphenol GTS08F24-9P 96J5468
Product Name Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Assemblies - ECG.2B.312.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details