Amphenol Industrial Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial GTS08F24-12S

Description
GT 5C 2#4,3#12 SKT PLUG
Request a Quote Datasheet
Description
GT 5C 2#4,3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS08F24-12S - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#4,3#12 SKT PLUG

GT 5C 2#4,3#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
GT 5C 2#4,3#12 SKT PLUG

GT 5C 2#4,3#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial - 96J5465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial
96J5465
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial 96J5465
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS08F24-12S GTS08F24-12S 96J5465
Product Name Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details