Amphenol Corporation Circular Connector, Reverse Bayonet, Ip67, Solder, Circular Industrial, Gt Reverse Bayonet Series Rohs Compliant Amphenol Industrial GTS08F10SL-3P

Description
GT 3C 3#16S PIN PLUG
Request a Quote
Description
GT 3C 3#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS08F10SL-3P - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S PIN PLUG

GT 3C 3#16S PIN PLUG

Buy Now
Circular Connector, Reverse Bayonet, Ip67, Solder, Circular Industrial, Gt Reverse Bayonet Series Rohs Compliant Amphenol Industrial - 02M3364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Reverse Bayonet, Ip67, Solder, Circular Industrial, Gt Reverse Bayonet Series Rohs Compliant Amphenol Industrial
02M3364
Circular Connector, Reverse Bayonet, Ip67, Solder, Circular Industrial, Gt Reverse Bayonet Series Rohs Compliant Amphenol Industrial 02M3364
Circular Connector, Reverse Bayonet, IP67, Solder, Circular Industrial, GT Reverse Bayonet Series RoHS Compliant: No

Circular Connector, Reverse Bayonet, IP67, Solder, Circular Industrial, GT Reverse Bayonet Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS08F10SL-3P 02M3364
Product Name Circular Connector, Reverse Bayonet, Ip67, Solder, Circular Industrial, Gt Reverse Bayonet Series Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details