AMPHENOL CORPORATION
GTS08CFZ32-15PY -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTS08CFZ32-15PY
Description
GT 8C 6#12, 2#0 PIN PLUG
Request a Quote
Email Supplier
Description
GT 8C 6#12, 2#0 PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTS08CFZ32-15PY |
GTS08CFZ32-15PY |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details