Amphenol Corporation GTS08CF28-12PW

Description
GT 26C 26#16 PIN PLUG
Request a Quote
Description
GT 26C 26#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS08CF28-12PW - PEI-Genesis
Philadelphia, PA, United States
GT 26C 26#16 PIN PLUG

GT 26C 26#16 PIN PLUG

Buy Now

Technical Specifications

  PEI-Genesis
Product Category Electrical Connectors
Product Number Amphenol GTS08CF28-12PW
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22525-027-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details