Amphenol Industrial Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial GTS06R36-3S

Description
GT 6C 3#0 3#12 SKT PLUG
Request a Quote Datasheet
Description
GT 6C 3#0 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 6C 3#0 3#12 SKT PLUG

GT 6C 3#0 3#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial - 96J5461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial
96J5461
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial 96J5461
CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTS06R36-3S 96J5461
Product Name Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details