Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06R28-22S

Description
GT 6C 3#4,3#16 SKT PLUG
Request a Quote Datasheet
Description
GT 6C 3#4,3#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06R28-22S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4,3#16 SKT PLUG

GT 6C 3#4,3#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06R28-22S
MIL Spec Connector - MIL-DTL 5015, I GTS06R28-22S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial - 96J5455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
96J5455
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial 96J5455
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06R28-22S GTS06R28-22S 96J5455
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details