GT 6C 3#16 3#4 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS06R28-22P | 96J5454 |
| Product Name | Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug |