Amphenol Industrial Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial GTS06R20-33S

Description
GT 11C 11#16 SKT PLUG
Request a Quote
Description
GT 11C 11#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 11 Position, Cable from Amphenol Industrial features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. It is designed with 11 solder socket contacts, making it suitable for various industrial applications. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is part of the GT Series, known for its reliability in demanding environments. Engineers should evaluate its specifications against project requirements to determine its suitability.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 11 Position, Cable from Amphenol Industrial features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. It is designed with 11 solder socket contacts, making it suitable for various industrial applications. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is part of the GT Series, known for its reliability in demanding environments. Engineers should evaluate its specifications against project requirements to determine its suitability.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06R20-33S - PEI-Genesis
Philadelphia, PA, United States
GT 11C 11#16 SKT PLUG

GT 11C 11#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial - 96J5443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial
96J5443
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial 96J5443
CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06R20-33S 96J5443
Product Name Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products