Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06R20-29SW

Description
GT 17C 17#16 SKT PLUG
Request a Quote
Description
GT 17C 17#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06R20-29SW - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 SKT PLUG

GT 17C 17#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06R20-29SW
MIL Spec Connector - MIL-DTL 5015, I GTS06R20-29SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 96J5441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
96J5441
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 96J5441
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06R20-29SW GTS06R20-29SW 96J5441
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products