Amphenol Industrial Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial GTS06LCF20-7P

Description
GT 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
GT 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06LCF20-7P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#16 PIN PLUG

GT 8C 8#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
GT 8C 8#16 PIN PLUG

GT 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial - 96J5425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
96J5425
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial 96J5425
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06LCF20-7P GTS06LCF20-7P 96J5425
Product Name Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details