Amphenol Industrial Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial GTS06LCF20-33S

Description
GT 11C 11#16 SKT PLUG
Request a Quote
Description
GT 11C 11#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 11 Position, Cable from Amphenol Industrial features a straight plug shell style and is designed for solder socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections. This connector is part of the GT Series and is suitable for various industrial applications. It is important to note that this product is not RoHS compliant. Engineers should consider this connector for projects requiring reliable and robust interconnect solutions in environments where reverse bayonet coupling is advantageous.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 11 Position, Cable from Amphenol Industrial features a straight plug shell style and is designed for solder socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections. This connector is part of the GT Series and is suitable for various industrial applications. It is important to note that this product is not RoHS compliant. Engineers should consider this connector for projects requiring reliable and robust interconnect solutions in environments where reverse bayonet coupling is advantageous.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06LCF20-33S - PEI-Genesis
Philadelphia, PA, United States
GT 11C 11#16 SKT PLUG

GT 11C 11#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial - 96J5424 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial
96J5424
Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial 96J5424
CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06LCF20-33S 96J5424
Product Name Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details