Amphenol Corporation
Gt 17C 17#16 Pin Plug Amphenol Industrial
GTS06LCF20-29P
Description
GT 17C 17#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 17C 17#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 17C 17#16 Pin Plug Amphenol Industrial
15R9234
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
GTS06LCF20-29P |
Amphenol GTS06LCF20-29P |
15R9234 |
|
Product Name
|
|
|
Gt 17C 17#16 Pin Plug Amphenol Industrial |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers